Fujitsu logo

Fujitsu AMILO Pro V2035 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB N800 Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91571
Info modified on:
25 Jan 2025, 22:14:10
Short summary description Fujitsu AMILO Pro V2035 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB N800 Windows XP Home Edition:

Fujitsu AMILO Pro V2035, Intel® Celeron® M, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 60 GB

Long summary description Fujitsu AMILO Pro V2035 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB N800 Windows XP Home Edition:

Fujitsu AMILO Pro V2035. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: N800. Operating system installed: Windows XP Home Edition. Weight: 2,9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.