Fujitsu AMILO Pi 3540, Intel Pentium Mobile, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB
Fujitsu AMILO Pi 3540. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black, White. Weight: 3,2 kg