Fujitsu LIFEBOOK S936, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 1 TB
Fujitsu LIFEBOOK S936. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Grey