Fujitsu logo

Fujitsu E22-8 TS Pro LED display 54,6 cm (21.5") 1680 x 1050 pixels WSXGA+ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209723
Info modified on:
24 Mar 2025, 12:34:37
Short summary description Fujitsu E22-8 TS Pro LED display 54,6 cm (21.5") 1680 x 1050 pixels WSXGA+ Black:

Fujitsu E22-8 TS Pro, 54,6 cm (21.5"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description Fujitsu E22-8 TS Pro LED display 54,6 cm (21.5") 1680 x 1050 pixels WSXGA+ Black:

Fujitsu E22-8 TS Pro. Display diagonal: 54,6 cm (21.5"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.