Fujitsu logo

Fujitsu SL 3260W computer monitor 66 cm (26") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96762
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SL 3260W computer monitor 66 cm (26") 1920 x 1200 pixels Black:

Fujitsu SL 3260W, 66 cm (26"), 1920 x 1200 pixels, 2 ms, Black

Long summary description Fujitsu SL 3260W computer monitor 66 cm (26") 1920 x 1200 pixels Black:

Fujitsu SL 3260W. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.