Fujitsu logo

Fujitsu B line B22W-5 ECO computer monitor 55,9 cm (22") 1680 x 1050 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146358
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Fujitsu B line B22W-5 ECO computer monitor 55,9 cm (22") 1680 x 1050 pixels White:

Fujitsu B line B22W-5 ECO, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, White

Long summary description Fujitsu B line B22W-5 ECO computer monitor 55,9 cm (22") 1680 x 1050 pixels White:

Fujitsu B line B22W-5 ECO. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.