Fujitsu logo

Fujitsu B line B17-5 ECO computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47986
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Fujitsu B line B17-5 ECO computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:

Fujitsu B line B17-5 ECO, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description Fujitsu B line B17-5 ECO computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:

Fujitsu B line B17-5 ECO. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.