Fujitsu SCALEOVIEW Series SCALEOVIEW L19W-2SA, 48,3 cm (19"), 1440 x 900 pixels, 5 ms
Fujitsu SCALEOVIEW Series SCALEOVIEW L19W-2SA. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°