Fujitsu logo

Fujitsu PLAN EP Intel X710-DA2 2x10GbE SFP+ Internal Fiber 10000 Mbit/s

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261517
Info modified on:
14 Mar 2024, 18:10:19
Short summary description Fujitsu PLAN EP Intel X710-DA2 2x10GbE SFP+ Internal Fiber 10000 Mbit/s:

Fujitsu PLAN EP Intel X710-DA2 2x10GbE SFP+, Internal, Wired, PCI Express, Fiber, 10000 Mbit/s

Long summary description Fujitsu PLAN EP Intel X710-DA2 2x10GbE SFP+ Internal Fiber 10000 Mbit/s:

Fujitsu PLAN EP Intel X710-DA2 2x10GbE SFP+. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 10000 Mbit/s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.