Fujitsu logo

Fujitsu CELVIN NAS Q800 Intel Atom® D525 1 GB DDR3 0 TB

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65888
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELVIN NAS Q800 Intel Atom® D525 1 GB DDR3 0 TB:

Fujitsu CELVIN NAS Q800, Intel Atom®, D525, 1 GB, DDR3, 0 TB

Long summary description Fujitsu CELVIN NAS Q800 Intel Atom® D525 1 GB DDR3 0 TB:

Fujitsu CELVIN NAS Q800. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.