Fujitsu LIFEBOOK E754, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 8 GB, 128 GB, Windows 7 Professional
Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,9 kg