Fujitsu fi-6130 Sheet-Fed Scanner, 215,9 x 355,6 mm, 24 bit, Sheet-fed scanner, CCD, A4, A4
Fujitsu fi-6130 Sheet-Fed Scanner. Maximum scan size: 215,9 x 355,6 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Power consumption (typical): 38 W, Power consumption (standby): 6,2 W