Fujitsu STYLISTIC Q616, 29,5 cm (11.6"), 1920 x 1080 pixels, 128 GB, 4 GB, 0,9 GHz, Black
Fujitsu STYLISTIC Q616. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 0,9 GHz, Processor family: Intel® Core™ m3, Processor model: m3-6Y30. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 753 g. Product colour: Black