Fujitsu ESPRIMO X956, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 128 GB, Black
Fujitsu ESPRIMO X956. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Product colour: Black