Fujitsu LIFEBOOK S937, Intel® Core™ i7, 2,8 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 24 GB, 256 GB
Fujitsu LIFEBOOK S937. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Grey