Fujitsu PRIMERGY RX600S6, 2 GHz, E7-4820, 16 GB, DDR3-SDRAM, 600 GB, Rack (4U)
Fujitsu PRIMERGY RX600S6. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2 GHz, Processor model: E7-4820. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Total storage capacity: 600 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Chassis type: Rack (4U)