Fujitsu logo

Fujitsu ESPRIMO P510 E85+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40567
Info modified on:
23 Jul 2024, 20:50:33
Short summary description Fujitsu ESPRIMO P510 E85+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

Fujitsu ESPRIMO P510 E85+, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P510 E85+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

Fujitsu ESPRIMO P510 E85+. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.