Fujitsu logo

Fujitsu SCALEO P MP 20705 P4 3.0 HT 512MB 160GB Intel® Pentium® 4 0,5 GB DDR-SDRAM NVIDIA GeForce 6200 SE Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16070
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO P MP 20705 P4 3.0 HT 512MB 160GB Intel® Pentium® 4 0,5 GB DDR-SDRAM NVIDIA GeForce 6200 SE Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P MP 20705 P4 3.0 HT 512MB 160GB, 3 GHz, Intel® Pentium® 4, 0,5 GB, DDR-SDRAM, 160 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P MP 20705 P4 3.0 HT 512MB 160GB Intel® Pentium® 4 0,5 GB DDR-SDRAM NVIDIA GeForce 6200 SE Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P MP 20705 P4 3.0 HT 512MB 160GB. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200 SE. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC. Weight: 12,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.