Fujitsu logo

Fujitsu LIFEBOOK P7010 26,9 cm (10.6") 0,5 GB DDR-SDRAM 60 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45995
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK P7010 26,9 cm (10.6") 0,5 GB DDR-SDRAM 60 GB:

Fujitsu LIFEBOOK P7010, 1,1 GHz, 26,9 cm (10.6"), 1280 x 768 pixels, 0,5 GB, DDR-SDRAM, 60 GB

Long summary description Fujitsu LIFEBOOK P7010 26,9 cm (10.6") 0,5 GB DDR-SDRAM 60 GB:

Fujitsu LIFEBOOK P7010. Processor frequency: 1,1 GHz. Display diagonal: 26,9 cm (10.6"), Display resolution: 1280 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 1,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.