Fujitsu logo

Fujitsu LIFEBOOK E4010 38,4 cm (15.1") 0,5 GB 80 GB

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28222
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK E4010 38,4 cm (15.1") 0,5 GB 80 GB:

Fujitsu LIFEBOOK E4010, 1,8 GHz, 38,4 cm (15.1"), 0,5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E4010 38,4 cm (15.1") 0,5 GB 80 GB:

Fujitsu LIFEBOOK E4010. Processor frequency: 1,8 GHz. Display diagonal: 38,4 cm (15.1"). Internal memory: 0,5 GB. Total storage capacity: 80 GB. Weight: 2,9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.