Fujitsu logo

Fujitsu LIFEBOOK T4210 Intel® Core™2 Duo 80 GB 30,7 cm (12.1") 1 GB

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28842
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu LIFEBOOK T4210 Intel® Core™2 Duo 80 GB 30,7 cm (12.1") 1 GB:

Fujitsu LIFEBOOK T4210, 30,7 cm (12.1"), 80 GB, 1 GB, 2 kg

Long summary description Fujitsu LIFEBOOK T4210 Intel® Core™2 Duo 80 GB 30,7 cm (12.1") 1 GB:

Fujitsu LIFEBOOK T4210. Display diagonal: 30,7 cm (12.1"). Internal storage capacity: 80 GB. Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.