Fujitsu logo

Fujitsu SCENIC N320 P4 HT 3200 512MB 160GB NLWXP Intel® Pentium® 4 0,5 GB DDR-SDRAM Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52189
Info modified on:
14 Mar 2024, 19:08:05
Short summary description Fujitsu SCENIC N320 P4 HT 3200 512MB 160GB NLWXP Intel® Pentium® 4 0,5 GB DDR-SDRAM Windows XP Professional Desktop PC:

Fujitsu SCENIC N320 P4 HT 3200 512MB 160GB NLWXP, 3,2 GHz, Intel® Pentium® 4, 0,5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Fujitsu SCENIC N320 P4 HT 3200 512MB 160GB NLWXP Intel® Pentium® 4 0,5 GB DDR-SDRAM Windows XP Professional Desktop PC:

Fujitsu SCENIC N320 P4 HT 3200 512MB 160GB NLWXP. Processor frequency: 3,2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Desktop. Product type: PC. Weight: 13 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.