Fujitsu logo

Fujitsu LIFEBOOK SH54/K Intel® Core™ i5 i5-3230M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 750 GB HDD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79499
Info modified on:
23 Jan 2025, 19:11:36
Short summary description Fujitsu LIFEBOOK SH54/K Intel® Core™ i5 i5-3230M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 750 GB HDD Windows 8 White:

Fujitsu LIFEBOOK SH54/K, Intel® Core™ i5, 2,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Fujitsu LIFEBOOK SH54/K Intel® Core™ i5 i5-3230M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 750 GB HDD Windows 8 White:

Fujitsu LIFEBOOK SH54/K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 4G. Operating system installed: Windows 8. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.