Fujitsu logo

Fujitsu LIFEBOOK LH35/C2 Intel® Celeron® 3865U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16200
Info modified on:
27 Jan 2025, 08:42:35
Short summary description Fujitsu LIFEBOOK LH35/C2 Intel® Celeron® 3865U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Fujitsu LIFEBOOK LH35/C2, Intel® Celeron®, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK LH35/C2 Intel® Celeron® 3865U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Fujitsu LIFEBOOK LH35/C2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3865U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.