Fujitsu logo

Fujitsu ARROWS Tab Q704H Intel® Core™ i5 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85465
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ARROWS Tab Q704H Intel® Core™ i5 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Fujitsu ARROWS Tab Q704H, 31,8 cm (12.5"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 7, Black

Long summary description Fujitsu ARROWS Tab Q704H Intel® Core™ i5 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Fujitsu ARROWS Tab Q704H. Display diagonal: 31,8 cm (12.5"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4300U. Internal memory: 4 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 980 g. Operating system installed: Windows 7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.