Fujitsu LIFEBOOK U745, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK U745. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black, Silver