Fujitsu logo

Fujitsu MBK-L Media 9840 cartridge Blank data tape Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29459
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu MBK-L Media 9840 cartridge Blank data tape Tape Cartridge:

Fujitsu MBK-L Media 9840 cartridge, Blank data tape, Tape Cartridge, 80000 pass(es), 262 g, 109 x 125 x 25,4 mm, 20 GB

Long summary description Fujitsu MBK-L Media 9840 cartridge Blank data tape Tape Cartridge:

Fujitsu MBK-L Media 9840 cartridge. Product type: Blank data tape, Media type: Tape Cartridge, Tape durability: 80000 pass(es). Weight: 262 g. Dimensions (WxDxH): 109 x 125 x 25,4 mm, Total storage capacity: 20 GB, Archival storage life: 15 year(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.