Fujitsu logo

Fujitsu ACTIVY Media Center 570 DVB-T

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35913
Info modified on:
04 Apr 2019, 07:42:36
Short summary description Fujitsu ACTIVY Media Center 570 DVB-T:

Fujitsu ACTIVY Media Center 570 DVB-T, BMP, PNG, TIF, 250 GB, Dolby Digital 5.1, 10 kg, 950 x 430 x 430 mm, 5 - 35 °C

Long summary description Fujitsu ACTIVY Media Center 570 DVB-T:

Fujitsu ACTIVY Media Center 570 DVB-T. Image formats supported: BMP, PNG, TIF. HDD capacity: 250 GB. Audio decoders: Dolby Digital 5.1. Weight: 10 kg, Dimensions (WxDxH): 950 x 430 x 430 mm. Audio recording formats: MP3, WMA, WAV

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.