Fujitsu SCALEO EVi 2565, 2,13 GHz, Intel® Core™2 Duo, E6400, 2 GB, 500 GB, Windows Vista Home Premium
Fujitsu SCALEO EVi 2565. Processor frequency: 2,13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 2600. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 15 kg. Product colour: Black, Silver