Fujitsu logo

Fujitsu AMILO Si 2636 Intel® Core™2 Duo T7250 33,8 cm (13.3") 3 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115765
Info modified on:
22 Jan 2025, 04:50:09
Short summary description Fujitsu AMILO Si 2636 Intel® Core™2 Duo T7250 33,8 cm (13.3") 3 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:

Fujitsu AMILO Si 2636, Intel® Core™2 Duo, 2 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 3 GB, 160 GB

Long summary description Fujitsu AMILO Si 2636 Intel® Core™2 Duo T7250 33,8 cm (13.3") 3 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:

Fujitsu AMILO Si 2636. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.