Fujitsu logo

Fujitsu AMILO Xa 3530, Reveal white ZM-86 43,2 cm (17") 4 GB DDR2-SDRAM 1 TB AMD Mobility Radeon HD 3650 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16473
Info modified on:
23 Jan 2025, 18:35:33
Short summary description Fujitsu AMILO Xa 3530, Reveal white ZM-86 43,2 cm (17") 4 GB DDR2-SDRAM 1 TB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Fujitsu AMILO Xa 3530, Reveal white, 2,4 GHz, 43,2 cm (17"), 1440 x 900 pixels, 4 GB, 1 TB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xa 3530, Reveal white ZM-86 43,2 cm (17") 4 GB DDR2-SDRAM 1 TB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Fujitsu AMILO Xa 3530, Reveal white. Processor model: ZM-86, Processor frequency: 2,4 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 3,6 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.