Fujitsu PRIMERGY RX2530 M4, 2,1 GHz, 4110, 16 GB, DDR4-SDRAM, 960 GB, Rack (1U)
Fujitsu PRIMERGY RX2530 M4. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 960 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W. Chassis type: Rack (1U)