Fujitsu LIFEBOOK U747, 35,6 cm (14"), DDR4-SDRAM, SSD, Black
Fujitsu LIFEBOOK U747. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"). Internal memory type: DDR4-SDRAM. Storage media: SSD. Product colour: Black. Weight: 1,43 kg