Fujitsu logo

Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15264
Info modified on:
25 Jan 2025, 22:23:11
Short summary description Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver:

Fujitsu LIFEBOOK T904, Intel® Core™ i5, 1,9 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver:

Fujitsu LIFEBOOK T904. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.