Fujitsu STYLISTIC Q702, 29,5 cm (11.6"), 1366 x 768 pixels, 64 GB, 4 GB, Windows 7, Black, Silver
Fujitsu STYLISTIC Q702. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3217U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 7. Product colour: Black, Silver