Fujitsu logo

Fujitsu LIFEBOOK A530 Intel® Pentium® P6200 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62867
Info modified on:
25 Jan 2025, 22:47:08
Short summary description Fujitsu LIFEBOOK A530 Intel® Pentium® P6200 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

Fujitsu LIFEBOOK A530, Intel® Pentium®, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A530 Intel® Pentium® P6200 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

Fujitsu LIFEBOOK A530. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.