Fujitsu ASY 35 Ui-LLCE, Split system, White, Cooling, Dehumidifying, Heating, 3400 W, 900 W, 3800 W
Fujitsu ASY 35 Ui-LLCE. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 180 kWh, Annual energy consumption (heating) (Average heating season): 1179 kWh. Indoor unit sound power level: 60 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 22 dB. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 51 dB, Cooling airflow (outdoor unit): 1830 m³/h. Certification: CE