Fujitsu ASY25MI-LM+ASY35MI-LM+AOY 50 UiMI2, Split system, White, Cooling, Heating, 5000 W, 1700 W, 5600 W
Fujitsu ASY25MI-LM+ASY35MI-LM+AOY 50 UiMI2. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (max): 1560 W, Power consumption (heating) (max): 1460 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit width: 84 cm. Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 2050 m³/h, Heating airflow (outdoor unit): 2050 m³/h. Energy efficiency class (cooling): A++