FSP logo

FSP / Fortron FSP180-50LE power supply unit 180 W Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   FSP
Product views:
17107
Info modified on:
07 Mar 2024, 15:34:52
Short summary description FSP / Fortron FSP180-50LE power supply unit 180 W Grey:

FSP / Fortron FSP180-50LE, 180 W, Over current, Over power, Over voltage, Overload, Short circuit, 25 dB, Grey, 81,5 x 150 x 40,5 mm

Long summary description FSP / Fortron FSP180-50LE power supply unit 180 W Grey:

FSP / Fortron FSP180-50LE. Total power: 180 W, Power protection features: Over current, Over power, Over voltage, Overload, Short circuit. Noise level: 25 dB. Product colour: Grey. Dimensions (WxDxH): 81,5 x 150 x 40,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.