Flex IT logo

Flex IT HP ProBook 650 G5 (Refurbished) Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Windows 10 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17502
Info modified on:
28 Mar 2025, 02:07:11
Short summary description Flex IT HP ProBook 650 G5 (Refurbished) Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Windows 10 Pro:

Flex IT HP ProBook 650 G5 (Refurbished), Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Flex IT HP ProBook 650 G5 (Refurbished) Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Windows 10 Pro:

Flex IT HP ProBook 650 G5 (Refurbished). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB. Operating system installed: Windows 10 Pro. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.