Fisher-Price logo

Fisher-Price DLD96 baby walker Multicolour

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124304
Info modified on:
09 Dec 2022, 10:35:05
Short summary description Fisher-Price DLD96 baby walker Multicolour:

Fisher-Price DLD96, 4 wheel(s), Plastic, Multicolour

Long summary description Fisher-Price DLD96 baby walker Multicolour:

Fisher-Price DLD96. Recommended age (min): 6 month(s), Suggested gender: Boy/Girl, Number of wheels: 4 wheel(s). Learning & training skills: Fine motor skills training. Battery type: AA, Power source type: Battery. Package width: 466,7 mm, Package depth: 104,8 mm, Package height: 406,4 mm. Recommended age (min): 0,5 yr(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.