EZVIZ logo

EZVIZ C6TC Spherical IP security camera Indoor 1920 x 1080 pixels Desk

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44526
Info modified on:
12 Jan 2025, 08:38:00
Short summary description EZVIZ C6TC Spherical IP security camera Indoor 1920 x 1080 pixels Desk:

EZVIZ C6TC, IP security camera, Indoor, Wireless, Desk, White, Spherical

Long summary description EZVIZ C6TC Spherical IP security camera Indoor 1920 x 1080 pixels Desk:

EZVIZ C6TC. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk, Product colour: White, Form factor: Spherical. Lens viewing angle, diagonal: 95°, Tilt angle range: 0 - 90°, Pan range: 0 - 340°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Digital zoom: 8x, Fixed focal length: 4 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.