Eufy R550C, Dust bag, Black, Blue, Round, Tempered glass, 0,55 L, 68 dB
Eufy R550C. Dust container type: Dust bag, Product colour: Black, Blue, Shape: Round. Dust capacity (total): 0,55 L, Noise level: 68 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 100 min. Height: 85 mm, Width: 325 mm, Depth: 325 mm. Package width: 123 mm, Package depth: 380 mm, Package height: 483 mm