Esselte logo

Esselte 1032402 folder Carton Blue A4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21969
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Esselte 1032402 folder Carton Blue A4:

Esselte 1032402, A4, Carton, Blue, Portrait, 250 mm, 350 mm

Long summary description Esselte 1032402 folder Carton Blue A4:

Esselte 1032402. Format: A4, Material: Carton, Product colour: Blue. Width: 250 mm, Height: 350 mm, Weight: 50 g. Quantity per box: 100 pc(s). Sustainability certificates: Blue Angel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.