Ergonomic Solutions logo

Ergonomic Solutions SpacePole Payment SPCS101 POS system accessory Black Metal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17802
Info modified on:
17 May 2025, 02:04:25
Short summary description Ergonomic Solutions SpacePole Payment SPCS101 POS system accessory Black Metal:

Ergonomic Solutions SpacePole Payment SPCS101, Black, Metal, ClickSafe, Key, 32 mm, 218,4 mm

Long summary description Ergonomic Solutions SpacePole Payment SPCS101 POS system accessory Black Metal:

Ergonomic Solutions SpacePole Payment SPCS101. Product colour: Black, Material: Metal, Compatibility: ClickSafe. Width: 32 mm, Depth: 218,4 mm, Height: 40 mm. Package width: 134 mm, Package depth: 399 mm, Package height: 299 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.