Ergonomic Solutions SpacePole Payment PAX850-S-MN-02, POS mount, Black, Composite, Metal, 310°, 0 - 70°, Pax
Ergonomic Solutions SpacePole Payment PAX850-S-MN-02. Product type: POS mount, Product colour: Black, Material: Composite, Metal. Width: 101 mm, Depth: 144,3 mm, Height: 181,2 mm. Package type: Box, Package width: 126 mm, Package depth: 253 mm. Quantity per pack: 1 pc(s)