Erazer logo

Erazer P6661 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64388
Info modified on:
25 Jan 2025, 22:48:55
Short summary description Erazer P6661 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

Erazer P6661, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description Erazer P6661 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD 8 GB 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

Erazer P6661. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.