Erazer logo

Erazer PC X5347 D Intel® Core™ i7 i7-2700K 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44151
Info modified on:
15 Oct 2024, 21:34:00
Short summary description Erazer PC X5347 D Intel® Core™ i7 i7-2700K 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium Black:

Erazer PC X5347 D, 3,5 GHz, Intel® Core™ i7, 8 GB, 1,5 TB, DVD±RW, Windows 7 Home Premium

Long summary description Erazer PC X5347 D Intel® Core™ i7 i7-2700K 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium Black:

Erazer PC X5347 D. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2700K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1,5 TB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.