location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 769213 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 Unshielded Keystone Jack LSA, Slim Type, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
769213 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203750
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip 769213 keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold Flash Contact
  • - Cable Wire Gauge: 23AWG ~ 26AWG
  • - LSA Connector
  • - IDC T568A/T568B Color Coded
  • - Class E according to ISO/IEC 11801 and EN50173
  • - Unshielded
Long product name Equip 769213 keystone module :
The long product name of Equip 769213 keystone module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ-45, Cat6, LSA
More>>>
Equip 769213 keystone module:
The official description of Equip 769213 keystone module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Slim type, specially designed for 1U 48-port Keystone Patch Panel (equip 769248)
- LSA connector
- Gold flash contact
- Compliant with CLASS E IS0/IES 11801 2nd Edition & EN 50173
- IDC color T568A/T568B coded
- Selling unit: 8pcs/pack

Short summary description Equip 769213 keystone module:
This short summary of the Equip 769213 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 769213, Flat, White, RJ-45, IDC, Female, Male

Long summary description Equip 769213 keystone module:
This is an auto-generated long summary of Equip 769213 keystone module based on the first three specs of the first five spec groups.

Equip 769213. Construction type: Flat, Product colour: White, Connector 1: RJ-45. Width: 18 mm, Depth: 24,5 mm, Height: 41 mm. Package width: 203 mm, Package depth: 35 mm, Package height: 152 mm. Quantity per pack: 8 pc(s). Master (outer) case width: 480 mm, Master (outer) case length: 390 mm, Master (outer) case height: 253 mm

Features
Construction type *
Flat
Product colour *
White
Connector 1 *
RJ-45
Connector 2 *
IDC
Connector 1 gender
Female
Connector 2 gender
Male
Connector contacts plating
Gold
Cable types supported
Cat6
Housing material
Acrylonitrile butadiene styrene (ABS)
Compatible products
Equip 769248
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
18 mm
Depth
24,5 mm
Height
41 mm
Weight & dimensions
Weight
112 g
Packaging data
Package width
203 mm
Package depth
35 mm
Package height
152 mm
Package weight
120 g
Packaging content
Quantity per pack *
8 pc(s)
Logistics data
Harmonized System (HS) code
85369010
Master (outer) case width
480 mm
Master (outer) case length
390 mm
Master (outer) case height
253 mm
Master (outer) case weight
7 kg
Quantity per master (outer) case
504 pc(s)
Brand Image Product code Product Stock Price from
Equip 767210 keystone module Equip 767210 keystone module
(show image)
767210 Cat.6 Shielded Keystone Jack LSA 0.00
(excl. VAT)
0 (incl. VAT)
Equip 125596 keystone module Equip 125596 keystone module
(show image)
125596 Cat.6A Shielded Keystone Inline Coupler 0.00
(excl. VAT)
0 (incl. VAT)
Equip 767221 keystone module Equip 767221 keystone module
(show image)
767221 Cat.6A Shielded Keystone Jack Toolfree 0.00
(excl. VAT)
0 (incl. VAT)
Equip 769212 keystone module Equip 769212 keystone module
(show image)
769212 Cat.6 Unshielded Keystone Jack LSA, Slim Type 0.00
(excl. VAT)
0 (incl. VAT)
Equip 769211 keystone module Equip 769211 keystone module
(show image)
769211 Cat.6 Unshielded Keystone Jack Toolfree 0.00
(excl. VAT)
0 (incl. VAT)
Equip 125589 keystone module Equip 125589 keystone module
(show image)
125589 Cat.6 Shielded Keystone Inline Coupler 0.00
(excl. VAT)
0 (incl. VAT)
Equip 125579 keystone module Equip 125579 keystone module
(show image)
125579 Cat.6 Unshielded Keystone Inline Coupler 0.00
(excl. VAT)
0 (incl. VAT)
Equip 767211 keystone module Equip 767211 keystone module
(show image)
767211 Cat.6 Shielded Keystone Jack Toolfree 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)