location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 767221 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6A Shielded Keystone Jack Toolfree
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
767221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867176528 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip 767221 keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold Flash Contact
  • - Cable Wire Gauge: 23AWG ~ 26AWG
  • - LSA Connector
  • - IDC T568A/T568B Color Coded
  • - Shielded
  • - Class E according to ISO/IEC 11801 and EN50173
Long product name Equip 767221 keystone module :
The long product name of Equip 767221 keystone module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat.6A Shielded Keystone Jack Toolfree
More>>>
Equip 767221 keystone module:
The official description of Equip 767221 keystone module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Keystone Jack is the essential component for a reliable cabling system. Composed of preeminent materials, the keystone jacks are thoroughly examined to meet or surpass the industrial standards. Fitting to the faceplates, wall-mount outlets, and patch panels, the keystone jacks offer a flexible connection for the Cat.6A cabling installation.

Short summary description Equip 767221 keystone module:
This short summary of the Equip 767221 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 767221, Metallic, Gold, IS0/IES 11801, EN 50173, 16 mm, 20,1 mm, 37,8 mm

Long summary description Equip 767221 keystone module:
This is an auto-generated long summary of Equip 767221 keystone module based on the first three specs of the first five spec groups.

Equip 767221. Product colour: Metallic, Connector contacts plating: Gold, Certification: IS0/IES 11801, EN 50173. Width: 16 mm, Depth: 20,1 mm, Height: 37,8 mm. Package width: 203 mm, Package depth: 25 mm, Package height: 152 mm

Features
Product colour *
Metallic
Connector contacts plating
Gold
Certification
IS0/IES 11801, EN 50173
Weight & dimensions
Width
16 mm
Depth
20,1 mm
Height
37,8 mm
Weight & dimensions
Weight
172 g
Packaging data
Package width
203 mm
Package depth
25 mm
Package height
152 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
85369010
Brand Image Product code Product Stock Price from
Equip 769213 keystone module Equip 769213 keystone module
(show image)
769213 Cat.6 Unshielded Keystone Jack LSA, Slim Type, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)